Texas Instruments High-Performance Analog PMIC - Battery Chargers LP3946LD/NOPB

Description
IC BATT CHG LI-ION 1CELL 14WSON
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 14WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - LP3946LD/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LP3946LD/NOPBCT-ND
PMIC - Battery Chargers LP3946LD/NOPBCT-ND
IC BATT CHG LI-ION 1CELL 14WSON

IC BATT CHG LI-ION 1CELL 14WSON

Buy Now Datasheet
PMIC - Battery Chargers - LP3946LD/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LP3946LD/NOPBDKR-ND
PMIC - Battery Chargers LP3946LD/NOPBDKR-ND
IC BATT CHG LI-ION 1CELL 14WSON

IC BATT CHG LI-ION 1CELL 14WSON

Buy Now Datasheet
PMIC - Battery Chargers - LP3946LD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LP3946LD/NOPBTR-ND
PMIC - Battery Chargers LP3946LD/NOPBTR-ND
IC BATT CHG LI-ION 1CELL 14WSON

IC BATT CHG LI-ION 1CELL 14WSON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - LP3946LD/NOPB - 115690-LP3946LD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LP3946LD/NOPB
115690-LP3946LD/NOPB
PMIC - PMIC - Battery Chargers - LP3946LD/NOPB 115690-LP3946LD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 115690-LP3946LD/NOPB Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-WSON (4x4) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 6V

Manufacturer: Texas Instruments
Win Source Part Number: 115690-LP3946LD/NOPB
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-WSON (4x4)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 6V

Buy Now Datasheet
PMIC - Battery Chargers - LP3946LD/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LP3946LD/NOPB
PMIC - Battery Chargers LP3946LD/NOPB
IC BATT CHG LI-ION 1CELL 14WSON

IC BATT CHG LI-ION 1CELL 14WSON

Supplier's Site Datasheet
Battery Chargers - LP3946LD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LP3946LD/NOPB
Battery Chargers LP3946LD/NOPB
Charger IC Lithium Ion 14-WSON (4x4)

Charger IC Lithium Ion 14-WSON (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number LP3946LD/NOPBCT-ND 115690-LP3946LD/NOPB LP3946LD/NOPB LP3946LD/NOPB
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - LP3946LD/NOPB PMIC - Battery Chargers Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type 14-WFDFN Exposed Pad 14-WSON (4x4) 14-WFDFN Exposed Pad
Pins 14
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products