Texas Instruments Board Mount LED Drivers - LP3944ISQEV LP3944ISQEV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779845-LP3944ISQEV Features: Dimmable, I2C Interface Voltage - Input: 2.3 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LP3944 Family Name: LP3944 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 25mA Alternative Parts (Cross-Reference): LP3944ISQEV/NOPB; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779845-LP3944ISQEV Features: Dimmable, I2C Interface Voltage - Input: 2.3 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LP3944 Family Name: LP3944 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 25mA Alternative Parts (Cross-Reference): LP3944ISQEV/NOPB; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LP3944ISQEV - 779845-LP3944ISQEV - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LP3944ISQEV
779845-LP3944ISQEV
Board Mount LED Drivers - LP3944ISQEV 779845-LP3944ISQEV
Manufacturer: Texas Instruments Win Source Part Number: 779845-LP3944ISQEV Features: Dimmable, I2C Interface Voltage - Input: 2.3 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LP3944 Family Name: LP3944 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 25mA Alternative Parts (Cross-Reference): LP3944ISQEV/NOPB; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 779845-LP3944ISQEV
Features: Dimmable, I2C Interface
Voltage - Input: 2.3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LP3944
Family Name: LP3944
Outputs and Type: 8, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 25mA
Alternative Parts (Cross-Reference): LP3944ISQEV/NOPB;
Introduction Date: November 01, 2003
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 779845-LP3944ISQEV
Product Name Board Mount LED Drivers - LP3944ISQEV
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 6973020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers
Infineon Technologies AG
Specs
Output Voltage 100 volts
Number of Channels 1 #
Package Type Tube/Rail
View Details