LED DISPLAY DRIVER, QCC32, 4.50 X 5.50 MM, 0.80 MM HEIGHT, 0.50 MM PITCH, CSP-32 Product overview: LP3933SLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3933SLX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071845-LP3933SLX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 12
Dimming: PWM
Output Voltage: 5.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TLGA (4.5x5.5)
Maximum Supply Voltage: 2.9V
Operating Input Voltage(Min): 2.65V
Channel Output Current: 25mA, 120mA (Flash)
IC LED DRIVER RGLTR DIM 32TCSP
IC LED DRV RGLTR PWM 32TLGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LP3933SLX | 071845-LP3933SLX | LP3933SLX | LP3933SLX |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - LP3933SLX | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 5.3 volts | 5.3 volts | ||
| Number of Channels | 12 # | |||
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 2.65 volts | 2.65 to 2.9 volts |