Texas Instruments LED Driver IC LP3933SL/NOPB

Description
IC LED DRIVER RGLTR DIM 32TCSP Product overview: LP3933SL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3933SL/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR DIM 32TCSP Product overview: LP3933SL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3933SL/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LP3933SL/NOPB
LED Driver IC 137-LP3933SL/NOPB
IC LED DRIVER RGLTR DIM 32TCSP Product overview: LP3933SL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3933SL/NOPB can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 32TCSP Product overview: LP3933SL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3933SL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LP3933SL/NOPB - 103408-LP3933SL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP3933SL/NOPB
103408-LP3933SL/NOPB
PMIC - PMIC - LED Drivers - LP3933SL/NOPB 103408-LP3933SL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 103408-LP3933SL/NOPB Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 12 Dimming: PWM Output Voltage: 5.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TLGA (4.5x5.5) Maximum Supply Voltage: 2.9V Operating Input Voltage(Min): 2.65V Channel Output Current: 25mA, 120mA (Flash)

Manufacturer: Texas Instruments
Win Source Part Number: 103408-LP3933SL/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 12
Dimming: PWM
Output Voltage: 5.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TLGA (4.5x5.5)
Maximum Supply Voltage: 2.9V
Operating Input Voltage(Min): 2.65V
Channel Output Current: 25mA, 120mA (Flash)

Buy Now
PMIC - LED Drivers - LP3933SL/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP3933SL/NOPB
PMIC - LED Drivers LP3933SL/NOPB
IC LED DRIVER RGLTR DIM 32TCSP

IC LED DRIVER RGLTR DIM 32TCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP3933SL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP3933SL/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP3933SL/NOPB
IC LED DRV RGLTR PWM 32TLGA

IC LED DRV RGLTR PWM 32TLGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LP3933SL/NOPB 103408-LP3933SL/NOPB LP3933SL/NOPB LP3933SL/NOPB
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LP3933SL/NOPB PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 5.3 volts 5.3 volts
Number of Channels 12 #
Form Factor Intgrated Circuit (IC)
Input Voltage 2.65 volts 2.65 to 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3502ITL-16/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 400 milliamps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368336-NCR401TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 16 volts
Package Type TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
LED Drivers - 1861917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details