Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3925RMX-E LP3925RMX-E

Description
Manufacturer: Texas Instruments Win Source Part Number: 206522-LP3925RMX-E Packaging: Reel - TR Applications: Mobile Handsets Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 81-uSMDxt Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 3.5μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206522-LP3925RMX-E Packaging: Reel - TR Applications: Mobile Handsets Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 81-uSMDxt Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 3.5μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3925RMX-E - 206522-LP3925RMX-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3925RMX-E
206522-LP3925RMX-E
PMIC - PMIC - Power Management - Specialized - LP3925RMX-E 206522-LP3925RMX-E
Manufacturer: Texas Instruments Win Source Part Number: 206522-LP3925RMX-E Packaging: Reel - TR Applications: Mobile Handsets Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 81-uSMDxt Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 3.5μA

Manufacturer: Texas Instruments
Win Source Part Number: 206522-LP3925RMX-E
Packaging: Reel - TR
Applications: Mobile Handsets
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 81-uSMDxt
Supply Voltage - Operating: 3 V to 4.5 V
Operating Supply Current: 3.5μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 206522-LP3925RMX-E
Product Name PMIC - PMIC - Power Management - Specialized - LP3925RMX-E
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details