Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3923TLX-VB LP3923TLX-VB

Description
Manufacturer: Texas Instruments Win Source Part Number: 071841-LP3923TLX-VB Packaging: Reel - TR Applications: Cellular, CDMA Handset Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TuSMD Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071841-LP3923TLX-VB Packaging: Reel - TR Applications: Cellular, CDMA Handset Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TuSMD Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3923TLX-VB - 071841-LP3923TLX-VB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3923TLX-VB
071841-LP3923TLX-VB
PMIC - PMIC - Power Management - Specialized - LP3923TLX-VB 071841-LP3923TLX-VB
Manufacturer: Texas Instruments Win Source Part Number: 071841-LP3923TLX-VB Packaging: Reel - TR Applications: Cellular, CDMA Handset Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TuSMD Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 071841-LP3923TLX-VB
Packaging: Reel - TR
Applications: Cellular, CDMA Handset
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-TuSMD
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 071841-LP3923TLX-VB
Product Name PMIC - PMIC - Power Management - Specialized - LP3923TLX-VB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details