Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3923TLX/NOPB LP3923TLX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 108836-LP3923TLX/NOP B Packaging: Reel - TR Applications: Cellular, CDMA Handset Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TuSMD Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 108836-LP3923TLX/NOP B Packaging: Reel - TR Applications: Cellular, CDMA Handset Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TuSMD Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3923TLX/NOPB - 108836-LP3923TLX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3923TLX/NOPB
108836-LP3923TLX/NOPB
PMIC - PMIC - Power Management - Specialized - LP3923TLX/NOPB 108836-LP3923TLX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 108836-LP3923TLX/NOP B Packaging: Reel - TR Applications: Cellular, CDMA Handset Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TuSMD Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 108836-LP3923TLX/NOPB
Packaging: Reel - TR
Applications: Cellular, CDMA Handset
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-TuSMD
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Power Management - Specialized - LP3923TLX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3923TLX/NOPB
Power Management - Specialized LP3923TLX/NOPB
Cellular, CDMA Handset PMIC 30-DSBGA

Cellular, CDMA Handset PMIC 30-DSBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 108836-LP3923TLX/NOPB LP3923TLX/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LP3923TLX/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
Voltage Supervisors - 1897788 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push Pull
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details