Texas Instruments PMIC - PMIC - Battery Chargers - LP3922RL-B/NOPB LP3922RL-B/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779840-LP3922RL-B/NO PB Series: * Packaging: Reel package Family Name: LP3922 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): LP3922RLX-B/NOPB; Introduction Date: January 01, 2000 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779840-LP3922RL-B/NO PB Series: * Packaging: Reel package Family Name: LP3922 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): LP3922RLX-B/NOPB; Introduction Date: January 01, 2000 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LP3922RL-B/NOPB - 779840-LP3922RL-B/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LP3922RL-B/NOPB
779840-LP3922RL-B/NOPB
PMIC - PMIC - Battery Chargers - LP3922RL-B/NOPB 779840-LP3922RL-B/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779840-LP3922RL-B/NO PB Series: * Packaging: Reel package Family Name: LP3922 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): LP3922RLX-B/NOPB; Introduction Date: January 01, 2000 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779840-LP3922RL-B/NOPB
Series: *
Packaging: Reel package
Family Name: LP3922
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): LP3922RLX-B/NOPB;
Introduction Date: January 01, 2000
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LP3922RL-B/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LP3922RL-B/NOPB
IC BATT CHG USB ADAPTER

IC BATT CHG USB ADAPTER

Supplier's Site
PMIC - Battery Chargers - LP3922RL-B/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LP3922RL-B/NOPB
PMIC - Battery Chargers LP3922RL-B/NOPB
IC BATT CHG USB ADAPTER

IC BATT CHG USB ADAPTER

Supplier's Site Datasheet
Battery Chargers - LP3922RL-B/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LP3922RL-B/NOPB
Battery Chargers LP3922RL-B/NOPB
Charger IC

Charger IC

Buy Now
Battery Chargers - LP3922RL-B/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LP3922RL-B/NOPB
Battery Chargers LP3922RL-B/NOPB
Charger IC

Charger IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 779840-LP3922RL-B/NOPB LP3922RL-B/NOPB LP3922RL-B/NOPB LP3922RL-B/NOPB
Product Name PMIC - PMIC - Battery Chargers - LP3922RL-B/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002SN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
Specs
Cell Type Nickel-Metal Hydride, Nickel-Cadmium
Package Type So
Pins 16
View Details