Manufacturer: Texas Instruments
Win Source Part Number: 123285-LP3921SQX/NOP
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-WQFN (5x5)
Programmable Fault Protection: Over Temperature, Reverse Current
Maximum Supply Voltage: 5.5V
IC BATT CHG LI-ION 1CELL 32WQFN
IC BATT CHG LI-ION 1CELL 32WQFN
Charger IC Lithium Ion 32-WQFN (5x5)
IC BATT CHG LI-ION 1CELL 32WQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 123285-LP3921SQX/NOPB | LP3921SQX/NOPB-ND | LP3921SQX/NOPB | LP3921SQX/NOPB | LP3921SQX/NOPB |
| Product Name | PMIC - PMIC - Battery Chargers - LP3921SQX/NOPB | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Package Type | 32-WQFN (5x5) | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | ||
| Cells | 1 | 1 | |||
| Supply Voltage | 5.5 volts | 5.5 volts | 4.2 volts | ||
| Charge Current | 950 mA | 950 mA | 950 mA |