Manufacturer: Texas Instruments
Win Source Part Number: 1056643-LP3913SQ-AD/
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (6x6)
Supply Voltage - Operating: 2.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Handheld/Mobile Devices PMIC 48-WQFN (6x6)
Handheld/Mobile Devices PMIC 48-WQFN (6x6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1056643-LP3913SQ-AD/NOPB | LP3913SQ-AD/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LP3913SQ-AD/NOPB | Power Management - Specialized |
| Output Options | Inverting |