Manufacturer: Texas Instruments
Win Source Part Number: 206517-LP3910SQX-AM
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (6x6)
Supply Voltage - Operating: 2.5 V to 6 V
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 206517-LP3910SQX-AM |
| Product Name | PMIC - PMIC - Power Management - Specialized - LP3910SQX-AM |
| Output Options | Inverting |