Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3910SQ-AA LP3910SQ-AA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015949-LP3910SQ-AA Packaging: Tape and Reel Length: 6 mm Number of Channels: 5 Number of Pins: 48 Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2 MHz Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Dropout Voltage: 30 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015949-LP3910SQ-AA Packaging: Tape and Reel Length: 6 mm Number of Channels: 5 Number of Pins: 48 Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2 MHz Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Dropout Voltage: 30 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3910SQ-AA - 1015949-LP3910SQ-AA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3910SQ-AA
1015949-LP3910SQ-AA
PMIC - PMIC - Power Management - Specialized - LP3910SQ-AA 1015949-LP3910SQ-AA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015949-LP3910SQ-AA Packaging: Tape and Reel Length: 6 mm Number of Channels: 5 Number of Pins: 48 Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2 MHz Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Dropout Voltage: 30 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015949-LP3910SQ-AA
Packaging: Tape and Reel
Length: 6 mm
Number of Channels: 5
Number of Pins: 48
Categories: PMIC - Power Management - Specialized
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 2 MHz
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Dropout Voltage: 30 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1015949-LP3910SQ-AA
Product Name PMIC - PMIC - Power Management - Specialized - LP3910SQ-AA
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907781P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details