Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3910SQ-AA/NOPB LP3910SQ-AA/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 071837-LP3910SQ-AA/N OPB Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (6x6) Supply Voltage - Operating: 2.5 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071837-LP3910SQ-AA/N OPB Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (6x6) Supply Voltage - Operating: 2.5 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3910SQ-AA/NOPB - 071837-LP3910SQ-AA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3910SQ-AA/NOPB
071837-LP3910SQ-AA/NOPB
PMIC - PMIC - Power Management - Specialized - LP3910SQ-AA/NOPB 071837-LP3910SQ-AA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071837-LP3910SQ-AA/N OPB Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (6x6) Supply Voltage - Operating: 2.5 V to 6 V

Manufacturer: Texas Instruments
Win Source Part Number: 071837-LP3910SQ-AA/NOPB
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (6x6)
Supply Voltage - Operating: 2.5 V to 6 V

Buy Now Datasheet
Power Management - Specialized - LP3910SQ-AA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3910SQ-AA/NOPB
Power Management - Specialized LP3910SQ-AA/NOPB
Handheld/Mobile Devices PMIC 48-WQFN (6x6)

Handheld/Mobile Devices PMIC 48-WQFN (6x6)

Buy Now Datasheet
Power Management - Specialized - LP3910SQ-AA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3910SQ-AA/NOPB
Power Management - Specialized LP3910SQ-AA/NOPB
Handheld/Mobile Devices PMIC 48-WQFN (6x6)

Handheld/Mobile Devices PMIC 48-WQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 071837-LP3910SQ-AA/NOPB LP3910SQ-AA/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LP3910SQ-AA/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906547 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details