The LP3906 is a multi-function power management unit integrating two 1.5A step-down DC/DC converters and two 300mA linear regulators with an I2C-compatible interface for programmable voltage control in FPGAs, DSPs, and application processors. It is housed in a 24-lead 5×4×0.8mm WQFN package. The LP3906SQ-PPXP/NOPB variant provides fixed output voltages of 1.5V for Buck1, 2.5V for Buck2, 3.3V for LDO1, and 2.5V for LDO2, with ±3% accuracy, 2MHz switching frequency, and up to 96% efficiency. Thermal and current overload protection are integrated.
Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C Compatible Interface 24-WQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | LP3906SQ-PPXP/NOPB |
| Product Name | LP3906 Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C Compatible Interface |
| Package Type | Other; WQFN |