Texas Instruments Standard Linear and Logic Dual Step-Down Dc/dc Linear Regulator, Llp24; Supply Voltage Texas Instruments LP3906SQ-JXXI/NOPB

Description
DUAL STEP-DOWN DC/DC LINEAR REGULATOR, LLP24; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:4; Digital IC Case:WQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
DUAL STEP-DOWN DC/DC LINEAR REGULATOR, LLP24; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:4; Digital IC Case:WQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Step-Down Dc/dc Linear Regulator, Llp24; Supply Voltage Texas Instruments - 13M1998 - Newark, An Avnet Company
Chicago, IL, United States
Dual Step-Down Dc/dc Linear Regulator, Llp24; Supply Voltage Texas Instruments
13M1998
Dual Step-Down Dc/dc Linear Regulator, Llp24; Supply Voltage Texas Instruments 13M1998
DUAL STEP-DOWN DC/DC LINEAR REGULATOR, LLP24; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:4; Digital IC Case:WQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

DUAL STEP-DOWN DC/DC LINEAR REGULATOR, LLP24; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:4; Digital IC Case:WQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Buck, Dual, 2/3.5Vin, 2Mhz, 1.5A, 24Llp; Supply Voltage Texas Instruments - 28AH3759 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Dual, 2/3.5Vin, 2Mhz, 1.5A, 24Llp; Supply Voltage Texas Instruments
28AH3759
Buck, Dual, 2/3.5Vin, 2Mhz, 1.5A, 24Llp; Supply Voltage Texas Instruments 28AH3759
BUCK, DUAL, 2/3.5VIN, 2MHZ, 1.5A, 24LLP; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:4; Digital IC Case:LLP; No. of Pins:24Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

BUCK, DUAL, 2/3.5VIN, 2MHZ, 1.5A, 24LLP; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:4; Digital IC Case:LLP; No. of Pins:24Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Power Management - Specialized - LP3906SQ-JXXI/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3906SQ-JXXI/NOPB
Power Management - Specialized LP3906SQ-JXXI/NOPB
Digital Cores PMIC 24-WQFN (4x5)

Digital Cores PMIC 24-WQFN (4x5)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 13M1998 LP3906SQ-JXXI/NOPB
Product Name Dual Step-Down Dc/dc Linear Regulator, Llp24; Supply Voltage Texas Instruments Power Management - Specialized
Pins 24
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210363P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details