Texas Instruments Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LP3905SD-30EV LP3905SD-30EV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779822-LP3905SD-30EV Regulator Topology: Buck Voltage - Output: 1.2V, 1.875, 2.8V, 2.8V Voltage - Input: 3 V ~ 5.5 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 2MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 600mA, 600mA, 100mA, 100mA Utilized IC / Part: LP3905 Family Name: LP3905 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779822-LP3905SD-30EV Regulator Topology: Buck Voltage - Output: 1.2V, 1.875, 2.8V, 2.8V Voltage - Input: 3 V ~ 5.5 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 2MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 600mA, 600mA, 100mA, 100mA Utilized IC / Part: LP3905 Family Name: LP3905 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LP3905SD-30EV - 779822-LP3905SD-30EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LP3905SD-30EV
779822-LP3905SD-30EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LP3905SD-30EV 779822-LP3905SD-30EV
Manufacturer: Texas Instruments Win Source Part Number: 779822-LP3905SD-30EV Regulator Topology: Buck Voltage - Output: 1.2V, 1.875, 2.8V, 2.8V Voltage - Input: 3 V ~ 5.5 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 2MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 600mA, 600mA, 100mA, 100mA Utilized IC / Part: LP3905 Family Name: LP3905 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 779822-LP3905SD-30EV
Regulator Topology: Buck
Voltage - Output: 1.2V, 1.875, 2.8V, 2.8V
Voltage - Input: 3 V ~ 5.5 V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 2MHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 600mA, 600mA, 100mA, 100mA
Utilized IC / Part: LP3905
Family Name: LP3905
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LP3905SD-30EV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LP3905SD-30EV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LP3905SD-30EV
BOARD EVALUATION LP3905SD-30

BOARD EVALUATION LP3905SD-30

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 779822-LP3905SD-30EV LP3905SD-30EV
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LP3905SD-30EV Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2020459 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,LEE-59,FG873,50 OHM / RoHS - TB-413-59+ - Mini-Circuits
Specs
Category Developement Board
View Details