ArduSimple simpleRTK2B Pro AS-RTK2B-PROF9P-L1L2

Description
simpleRTK2B Pro is a standalone board that allows to evaluate dual band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology including centimeter level accurate position. It’s powered by u-blox ZED-F9P module and can be used standalone, or connected with Arduino, Ardupilot / Pixhawk (JST connector), Raspberry Pi, Nvidia Jetson and STM32 Nucleo platforms, as a shield. It can provide up to 10 RTK positions every second. This board is ideal to start developing your own product with RTK inside. More details are available in the Specifications and Documentation tabs. Compared to the Budget board, the new Pro version is the latest generation supercharged with new features: – High power XBee Socket to connect high power devices, like 4G NTRIPIt’s a standard language or protocol to exchange correction data over internet Client and XLR at 1W output power. – Selectable UART1 / UART2 connection to the XBee socket, to be able to send UBX protocol over the air. – Compatible with Sparkfun qwiic interface and I2C interface. – Dual USB-C connector – “NO RTK” LED in red color – “GPS FIX” LED in green color – EXTINT and TIMEPULSE available on the JST connector Good to know: – This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product. – The module will not give good performance with a standard GNSS antenna, requires a multiband one. – This product can be used as Base or RoverObject or vehicle that you want to track with GPS. – This board is recommended if you want to test u-blox ZED-F9P performance. – The onboard XBee socket can be used to expand functionality with Plugin accessories (MR/LR/XLR radios, Bluetooth, WiFi, Ethernet, Dataloggers, RS232, Canbus, L-Band, 4G/3G/2G). – You can use the Shield for Second Plugin socket to connect 2 plugins at the same time. – Compatible with Ardusimple plastic case – This board has the option of mounting a backup battery to speed up the Time to First Fix after a short power down. Note that this will not speed up the Time to First RTK fix, fresh satellite data is needed for that. If you want the board with the onboard V_BCKP battery mounted you can add the Hand Soldering Service to your cart. Includes: – 1 simpleRTK2B Pro board (ZED-F9P) AS-RTK2B-PROF9P-L1L2 -NH-00 AS-RTK2B-PROF9P-L1L2 -HS-00
Request a Quote
Description
simpleRTK2B Pro is a standalone board that allows to evaluate dual band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology including centimeter level accurate position. It’s powered by u-blox ZED-F9P module and can be used standalone, or connected with Arduino, Ardupilot / Pixhawk (JST connector), Raspberry Pi, Nvidia Jetson and STM32 Nucleo platforms, as a shield. It can provide up to 10 RTK positions every second. This board is ideal to start developing your own product with RTK inside. More details are available in the Specifications and Documentation tabs. Compared to the Budget board, the new Pro version is the latest generation supercharged with new features: – High power XBee Socket to connect high power devices, like 4G NTRIPIt’s a standard language or protocol to exchange correction data over internet Client and XLR at 1W output power. – Selectable UART1 / UART2 connection to the XBee socket, to be able to send UBX protocol over the air. – Compatible with Sparkfun qwiic interface and I2C interface. – Dual USB-C connector – “NO RTK” LED in red color – “GPS FIX” LED in green color – EXTINT and TIMEPULSE available on the JST connector Good to know: – This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product. – The module will not give good performance with a standard GNSS antenna, requires a multiband one. – This product can be used as Base or RoverObject or vehicle that you want to track with GPS. – This board is recommended if you want to test u-blox ZED-F9P performance. – The onboard XBee socket can be used to expand functionality with Plugin accessories (MR/LR/XLR radios, Bluetooth, WiFi, Ethernet, Dataloggers, RS232, Canbus, L-Band, 4G/3G/2G). – You can use the Shield for Second Plugin socket to connect 2 plugins at the same time. – Compatible with Ardusimple plastic case – This board has the option of mounting a backup battery to speed up the Time to First Fix after a short power down. Note that this will not speed up the Time to First RTK fix, fresh satellite data is needed for that. If you want the board with the onboard V_BCKP battery mounted you can add the Hand Soldering Service to your cart. Includes: – 1 simpleRTK2B Pro board (ZED-F9P) AS-RTK2B-PROF9P-L1L2 -NH-00 AS-RTK2B-PROF9P-L1L2 -HS-00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Andorra la Vella, Andorra
simpleRTK2B Pro
AS-RTK2B-PROF9P-L1L2
simpleRTK2B Pro AS-RTK2B-PROF9P-L1L2
simpleRTK2B Pro is a standalone board that allows to evaluate dual band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology including centimeter level accurate position. It’s powered by u-blox ZED-F9P module and can be used standalone, or connected with Arduino, Ardupilot / Pixhawk (JST connector), Raspberry Pi, Nvidia Jetson and STM32 Nucleo platforms, as a shield. It can provide up to 10 RTK positions every second. This board is ideal to start developing your own product with RTK inside. More details are available in the Specifications and Documentation tabs. Compared to the Budget board, the new Pro version is the latest generation supercharged with new features: – High power XBee Socket to connect high power devices, like 4G NTRIPIt’s a standard language or protocol to exchange correction data over internet Client and XLR at 1W output power. – Selectable UART1 / UART2 connection to the XBee socket, to be able to send UBX protocol over the air. – Compatible with Sparkfun qwiic interface and I2C interface. – Dual USB-C connector – “NO RTK” LED in red color – “GPS FIX” LED in green color – EXTINT and TIMEPULSE available on the JST connector Good to know: – This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product. – The module will not give good performance with a standard GNSS antenna, requires a multiband one. – This product can be used as Base or RoverObject or vehicle that you want to track with GPS. – This board is recommended if you want to test u-blox ZED-F9P performance. – The onboard XBee socket can be used to expand functionality with Plugin accessories (MR/LR/XLR radios, Bluetooth, WiFi, Ethernet, Dataloggers, RS232, Canbus, L-Band, 4G/3G/2G). – You can use the Shield for Second Plugin socket to connect 2 plugins at the same time. – Compatible with Ardusimple plastic case – This board has the option of mounting a backup battery to speed up the Time to First Fix after a short power down. Note that this will not speed up the Time to First RTK fix, fresh satellite data is needed for that. If you want the board with the onboard V_BCKP battery mounted you can add the Hand Soldering Service to your cart. Includes: – 1 simpleRTK2B Pro board (ZED-F9P) AS-RTK2B-PROF9P-L1L2 -NH-00 AS-RTK2B-PROF9P-L1L2 -HS-00

simpleRTK2B Pro is a standalone board that allows to evaluate dual band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology including centimeter level accurate position.
It’s powered by u-blox ZED-F9P module and can be used standalone, or connected with Arduino, Ardupilot / Pixhawk (JST connector), Raspberry Pi, Nvidia Jetson and STM32 Nucleo platforms, as a shield. It can provide up to 10 RTK positions every second.

This board is ideal to start developing your own product with RTK inside.
More details are available in the Specifications and Documentation tabs.

Compared to the Budget board, the new Pro version is the latest generation supercharged with new features:
– High power XBee Socket to connect high power devices, like 4G NTRIPIt’s a standard language or protocol to exchange correction data over internet Client and XLR at 1W output power.
– Selectable UART1 / UART2 connection to the XBee socket, to be able to send UBX protocol over the air.
– Compatible with Sparkfun qwiic interface and I2C interface.
– Dual USB-C connector
– “NO RTK” LED in red color
– “GPS FIX” LED in green color
– EXTINT and TIMEPULSE available on the JST connector

Good to know:
– This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product.
– The module will not give good performance with a standard GNSS antenna, requires a multiband one.
– This product can be used as Base or RoverObject or vehicle that you want to track with GPS.
– This board is recommended if you want to test u-blox ZED-F9P performance.
– The onboard XBee socket can be used to expand functionality with Plugin accessories (MR/LR/XLR radios, Bluetooth, WiFi, Ethernet, Dataloggers, RS232, Canbus, L-Band, 4G/3G/2G).
– You can use the Shield for Second Plugin socket to connect 2 plugins at the same time.
– Compatible with Ardusimple plastic case
– This board has the option of mounting a backup battery to speed up the Time to First Fix after a short power down. Note that this will not speed up the Time to First RTK fix, fresh satellite data is needed for that. If you want the board with the onboard V_BCKP battery mounted you can add the Hand Soldering Service to your cart.

Includes:
– 1 simpleRTK2B Pro board (ZED-F9P)

AS-RTK2B-PROF9P-L1L2-NH-00 AS-RTK2B-PROF9P-L1L2-HS-00

Supplier's Site

Technical Specifications

  ArduSimple
Product Category Electronic Development Boards
Product Number AS-RTK2B-PROF9P-L1L2
Product Name simpleRTK2B Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (Unicore UM982) - AS-STARTKIT-AOGPS-AIOUM982-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details