Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3905SD-00 LP3905SD-00

Description
Manufacturer: Texas Instruments Win Source Part Number: 1203639-LP3905SD-00 Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LP3905 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1203639-LP3905SD-00 Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LP3905 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3905SD-00 - 1203639-LP3905SD-00 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3905SD-00
1203639-LP3905SD-00
PMIC - PMIC - Power Management - Specialized - LP3905SD-00 1203639-LP3905SD-00
Manufacturer: Texas Instruments Win Source Part Number: 1203639-LP3905SD-00 Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LP3905 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1203639-LP3905SD-00
Packaging: Reel
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Categories: Integrated Circuits
Supplier Device Package: 14-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: LP3905
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Power Management - Specialized - LP3905SD-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3905SD-00
Power Management - Specialized LP3905SD-00
Handheld/Mobile Devices PMIC 14-WSON (4x4)

Handheld/Mobile Devices PMIC 14-WSON (4x4)

Buy Now Datasheet
Power Management - Specialized - LP3905SD-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3905SD-00
Power Management - Specialized LP3905SD-00
Handheld/Mobile Devices PMIC 14-WSON (4x4)

Handheld/Mobile Devices PMIC 14-WSON (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1203639-LP3905SD-00 LP3905SD-00 LP3905SD-00
Product Name PMIC - PMIC - Power Management - Specialized - LP3905SD-00 Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448573P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details