Texas Instruments High-Performance Analog Logic IC LP3879MR-1.2/NOPB

Description
LINEAR VOLTAGE REGULATOR IC, 1.2V, SOP8; FIXED OUTPUT VOLTAGE NOM.:1.2V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:6V; PRODUCT RANGE:-; OUTPUT CURRENT:800MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR VOLTAGE REGULATOR IC, 1.2V, SOP8; FIXED OUTPUT VOLTAGE NOM.:1.2V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:6V; PRODUCT RANGE:-; OUTPUT CURRENT:800MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 47466232 - Radwell International
Willingboro, NJ, United States
Logic IC
47466232
Logic IC 47466232
LINEAR VOLTAGE REGULATOR IC, 1.2V, SOP8; FIXED OUTPUT VOLTAGE NOM.:1.2V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:6V; PRODUCT RANGE:-; OUTPUT CURRENT:800MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LINEAR VOLTAGE REGULATOR IC, 1.2V, SOP8; FIXED OUTPUT VOLTAGE NOM.:1.2V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:6V; PRODUCT RANGE:-; OUTPUT CURRENT:800MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 47466232
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54F64FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Gates and Inverters - 1727-3141-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details