LP38512 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 779731-LP38512MR-ADJ
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.2V
Voltage - Input: 2.25 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: LP38512
Family Name: LP38512
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: November 27, 2007
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Power Management IC Development Tools LP38512MR-ADJ EVAL BOARD
BOARD EVALUATION FOR LP38512
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | LP38512MR-ADJEV/NOPB-ND | 779731-LP38512MR-ADJEV/NOPB | LP38512MR-ADJEV/NOPB | LP38512MR-ADJEV/NOPB |
| Product Name | Linear Voltage Regulator Evaluation Boards | Evaluation Boards - Linear Voltage Regulators - LP38512MR-ADJEV/NOPB | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards |
| Manufacturer | Texas Instruments |