Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, CMOS, PDSO5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
1-CH Power Supply Monitor, SOT-23-5, 4.63V Reset, 5.5V Max Product overview: LP3470M5X-4.63 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470M5X-4.63 can be used for catalog matching and distributor lookup.
IC SUPERVISOR PWR SUP SUPPORT FI
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LP3470M5X-4.63 | LP3470M5X-4.63TR-ND | 691-LP3470M5X-4.63 | LP3470M5X-4.63 | LP3470M5X-4.63 | LP3470M5X-4.63 |
| Product Name | Supervisors | 4.63V 5.5V SOT-23 Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors | |
| Type | SOP; TSOP Type I, Type II; TSOP5/6 | SC-74A, SOT-753 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Threshold | 4.63 volts | 4.63 volts | 4.63 volts |