Texas Instruments LP3470 Tiny Power On Reset Circuit LP3470M5-3.08

Description
Tiny Power On Reset Circuit 5-SOT-23 -20 to 85
Request a Quote Datasheet
Description
Tiny Power On Reset Circuit 5-SOT-23 -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3470 Tiny Power On Reset Circuit - LP3470M5-3.08 - Texas Instruments
Dallas, TX, United States
LP3470 Tiny Power On Reset Circuit
LP3470M5-3.08
LP3470 Tiny Power On Reset Circuit LP3470M5-3.08
Tiny Power On Reset Circuit 5-SOT-23 -20 to 85

Tiny Power On Reset Circuit 5-SOT-23 -20 to 85

Buy Now Datasheet
Supervisors - LP3470M5-3.08CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - LP3470M5-3.08TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - LP3470M5-3.08 - 1203238-LP3470M5-3.08 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LP3470M5-3.08
1203238-LP3470M5-3.08
PMIC - PMIC - Supervisors - LP3470M5-3.08 1203238-LP3470M5-3.08
Manufacturer: Texas Instruments Win Source Part Number: 1203238-LP3470M5-3.0 8 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision Family Part Number: LP3470 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1203238-LP3470M5-3.08
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision
Family Part Number: LP3470
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
 - LP3470M5-3.08 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.08V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.08V, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
3.08V SOT-23 Voltage Supervisor IC
691-LP3470M5-3.08
3.08V SOT-23 Voltage Supervisor IC 691-LP3470M5-3.08
Reset IC, 3.08V Threshold, SOT-23, Active Low Product overview: LP3470M5-3.08 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470M5-3.08 can be used for catalog matching and distributor lookup.

Reset IC, 3.08V Threshold, SOT-23, Active Low Product overview: LP3470M5-3.08 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470M5-3.08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - LP3470M5-3.08 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LP3470M5-3.08
PMIC - Supervisors LP3470M5-3.08
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
LP3470M5-3.08
Supervisory Circuits LP3470M5-3.08
Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -20 to 85

Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -20 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LP3470M5-3.08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LP3470M5-3.08
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LP3470M5-3.08
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - LP3470M5-3.08 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LP3470M5-3.08
Supervisors LP3470M5-3.08
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LP3470M5-3.08 LP3470M5-3.08CT-ND 1203238-LP3470M5-3.08 LP3470M5-3.08 691-LP3470M5-3.08 LP3470M5-3.08 LP3470M5-3.08 LP3470M5-3.08 LP3470M5-3.08
Product Name LP3470 Tiny Power On Reset Circuit Supervisors PMIC - PMIC - Supervisors - LP3470M5-3.08 3.08V SOT-23 Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 16 µA 16 µA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAT - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details