Texas Instruments High-Performance Analog 2.83V SOT-23 Voltage Supervisor IC LP3470IM5X-2.83

Description
Supervisory IC, 2.83V Reset, 1-Ch, SOT-23-5, SM Product overview: LP3470IM5X-2.83 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.83V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.83V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5X-2.83 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Supervisory IC, 2.83V Reset, 1-Ch, SOT-23-5, SM Product overview: LP3470IM5X-2.83 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.83V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.83V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5X-2.83 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.83V SOT-23 Voltage Supervisor IC
691-LP3470IM5X-2.83
2.83V SOT-23 Voltage Supervisor IC 691-LP3470IM5X-2.83
Supervisory IC, 2.83V Reset, 1-Ch, SOT-23-5, SM Product overview: LP3470IM5X-2.83 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.83V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.83V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5X-2.83 can be used for catalog matching and distributor lookup.

Supervisory IC, 2.83V Reset, 1-Ch, SOT-23-5, SM Product overview: LP3470IM5X-2.83 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.83V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.83V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5X-2.83 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1070547-LP3470IM5X-2.83 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1070547-LP3470IM5X-2.83
Integrated Circuits (ICs) - PMIC - Supervisors 1070547-LP3470IM5X-2.83
Win Source Part Number: 1070547-LP3470IM5X-2 .83 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1ms Minimum Voltage - Threshold: 2.83V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LP3470 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1070547-LP3470IM5X-2.83
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1ms Minimum
Voltage - Threshold: 2.83V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LP3470
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Supervisors - LP3470IM5X-2.83 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LP3470IM5X-2.83
Supervisors LP3470IM5X-2.83
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - LP3470IM5X-2.83 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LP3470IM5X-2.83
PMIC - Supervisors LP3470IM5X-2.83
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-LP3470IM5X-2.83 1070547-LP3470IM5X-2.83 LP3470IM5X-2.83 LP3470IM5X-2.83
Product Name 2.83V SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 16 µA
Supply Voltage 0.5000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060276 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details