Texas Instruments LP3470 Tiny Power On Reset Circuit LP3470IM5-2.93

Description
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3470 Tiny Power On Reset Circuit - LP3470IM5-2.93 - Texas Instruments
Dallas, TX, United States
LP3470 Tiny Power On Reset Circuit
LP3470IM5-2.93
LP3470 Tiny Power On Reset Circuit LP3470IM5-2.93
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85

Tiny Power On Reset Circuit 5-SOT-23 -40 to 85

Buy Now Datasheet
 - LP3470IM5-2.93 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO5

Supplier's Site Datasheet
 - LP3470IM5-2.93 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - LP3470IM5-2.93 - 083649-LP3470IM5-2.93 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LP3470IM5-2.93
083649-LP3470IM5-2.93
PMIC - PMIC - Supervisors - LP3470IM5-2.93 083649-LP3470IM5-2.93
Manufacturer: Texas Instruments Win Source Part Number: 083649-LP3470IM5-2.9 3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083649-LP3470IM5-2.93
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.93V SOT-23 Voltage Supervisor IC
691-LP3470IM5-2.93
2.93V SOT-23 Voltage Supervisor IC 691-LP3470IM5-2.93
2.93V Reset IC, Active-Low, 1% Threshold, SOT-23-5 Product overview: LP3470IM5-2.93 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-2.93 can be used for catalog matching and distributor lookup.

2.93V Reset IC, Active-Low, 1% Threshold, SOT-23-5 Product overview: LP3470IM5-2.93 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-2.93 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-36261-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-36261-2-ND
Supervisors 296-36261-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - LP3470IM5-2.93 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LP3470IM5-2.93
Supervisors LP3470IM5-2.93
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - LP3470IM5-2.93 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LP3470IM5-2.93
Supervisors LP3470IM5-2.93
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
LP3470IM5-2.93
Supervisory Circuits LP3470IM5-2.93
Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -40 to 85

Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -40 to 85

Buy Now Datasheet
IC SUPERVISOR 1 CHANNEL SOT23-5 - 815-LP3470IM5-2.93 - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL SOT23-5
815-LP3470IM5-2.93
IC SUPERVISOR 1 CHANNEL SOT23-5 815-LP3470IM5-2.93
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - LP3470IM5-2.93 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LP3470IM5-2.93
PMIC - Supervisors LP3470IM5-2.93
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LP3470IM5-2.93 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LP3470IM5-2.93
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LP3470IM5-2.93
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LP3470IM5-2.93 LP3470IM5-2.93 083649-LP3470IM5-2.93 691-LP3470IM5-2.93 296-36261-2-ND LP3470IM5-2.93 LP3470IM5-2.93 815-LP3470IM5-2.93 LP3470IM5-2.93 LP3470IM5-2.93
Product Name LP3470 Tiny Power On Reset Circuit PMIC - PMIC - Supervisors - LP3470IM5-2.93 2.93V SOT-23 Voltage Supervisor IC Supervisors Supervisors Supervisory Circuits IC SUPERVISOR 1 CHANNEL SOT23-5 PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-5 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 16 µA 16 µA 30 µA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products