2.83V Supervisory IC, SOT-23-5, Active Low Reset Product overview: LP3470IM5-2.83 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.83V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.83V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-2.83 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 710837-LP3470IM5-2.8
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1ms Minimum
Voltage - Threshold: 2.83V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: LP3470
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-LP3470IM5-2.83 | 710837-LP3470IM5-2.83 | LP3470IM5-2.83 | LP3470IM5-2.83 |
| Product Name | 2.83V SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - LP3470IM5-2.83 | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |
| Type | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | |
| IQ | 16 µA | |||
| Supply Voltage | 0.5000 to 5.5 volts |