Texas Instruments LP3470 Tiny Power On Reset Circuit LP3470IM5-2.63

Description
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3470 Tiny Power On Reset Circuit - LP3470IM5-2.63 - Texas Instruments
Dallas, TX, United States
LP3470 Tiny Power On Reset Circuit
LP3470IM5-2.63
LP3470 Tiny Power On Reset Circuit LP3470IM5-2.63
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85

Tiny Power On Reset Circuit 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - LP3470IM5-2.63 - 092222-LP3470IM5-2.63 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LP3470IM5-2.63
092222-LP3470IM5-2.63
PMIC - PMIC - Supervisors - LP3470IM5-2.63 092222-LP3470IM5-2.63
Manufacturer: Texas Instruments Win Source Part Number: 092222-LP3470IM5-2.6 3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092222-LP3470IM5-2.63
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-LP3470IM5-2.63
SOT-23 Voltage Supervisor IC 691-LP3470IM5-2.63
IC 1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO5, SOT-23, 5 PIN, Power Management Circuit Product overview: LP3470IM5-2.63 from National Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-2.63 can be used for catalog matching and distributor lookup.

IC 1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO5, SOT-23, 5 PIN, Power Management Circuit Product overview: LP3470IM5-2.63 from National Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-2.63 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - LP3470IM5-2.63TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LP3470IM5-2.63 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LP3470IM5-2.63
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LP3470IM5-2.63
IC SUPERVISOR PWR SUP SUPPORT FI

IC SUPERVISOR PWR SUP SUPPORT FI

Supplier's Site
PMIC - Supervisors - LP3470IM5-2.63 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LP3470IM5-2.63
PMIC - Supervisors LP3470IM5-2.63
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - LP3470IM5-2.63 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LP3470IM5-2.63
Supervisors LP3470IM5-2.63
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Supervisors - LP3470IM5-2.63 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LP3470IM5-2.63
Supervisors LP3470IM5-2.63
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LP3470IM5-2.63 092222-LP3470IM5-2.63 691-LP3470IM5-2.63 LP3470IM5-2.63TR-ND LP3470IM5-2.63 LP3470IM5-2.63 LP3470IM5-2.63
Product Name LP3470 Tiny Power On Reset Circuit PMIC - PMIC - Supervisors - LP3470IM5-2.63 SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 16 µA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details