Texas Instruments LP2997 DDR-II Termination Regulator LP2997MR/NOPB

Description
DDR-II Termination Regulator 8-SO PowerPAD 0 to 125
Request a Quote
Description
DDR-II Termination Regulator 8-SO PowerPAD 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2997MR/NOPB is a DDR-II termination regulator designed to meet JEDEC SSTL-18 specifications, providing 500mA continuous and 900mA transient current for memory termination. It is housed in an SO PowerPAD-8 package with an exposed thermal pad connected to ground, and operates over a junction temperature range of 0°C to 125°C. The device features an active-low shutdown pin for Suspend-to-RAM functionality, a buffered VREF output of VDDQ/2, and low output voltage offset. Thermal shutdown activates at 165°C with a 10°C hysteresis. Quiescent current is 320µA typical at 25°C with no load, dropping to 115µA in shutdown mode. The package has a thermal resistance of 43°C/W junction to ambient.

Datasheet Summary
Powered by GS/AI

The LP2997MR/NOPB is a DDR-II termination regulator designed to meet JEDEC SSTL-18 specifications, providing 500mA continuous and 900mA transient current for memory termination. It is housed in an SO PowerPAD-8 package with an exposed thermal pad connected to ground, and operates over a junction temperature range of 0°C to 125°C. The device features an active-low shutdown pin for Suspend-to-RAM functionality, a buffered VREF output of VDDQ/2, and low output voltage offset. Thermal shutdown activates at 165°C with a 10°C hysteresis. Quiescent current is 320µA typical at 25°C with no load, dropping to 115µA in shutdown mode. The package has a thermal resistance of 43°C/W junction to ambient.

Suppliers

Company
Product
Description
Supplier Links
LP2997 DDR-II Termination Regulator - LP2997MR/NOPB - Texas Instruments
Dallas, TX, United States
LP2997 DDR-II Termination Regulator
LP2997MR/NOPB
LP2997 DDR-II Termination Regulator LP2997MR/NOPB
DDR-II Termination Regulator 8-SO PowerPAD 0 to 125

DDR-II Termination Regulator 8-SO PowerPAD 0 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number LP2997MR/NOPB
Product Name LP2997 DDR-II Termination Regulator
Package Type Other; SOIC,SO PowerPAD
Unlock Full Specs
to access all available technical data

Similar Products

UC1525B-SP Regulating Pulse Width Modulators - 5962-8951105V2A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - BQ24400P - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; Other; PDIP8
View Details
LM10504 Triple Buck + LDO Power Management Unit - LM10504TMX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Comm Control,Power Sequencing
Output Voltage 0.7000 to 3.6 volts
View Details