The UC1611 Quad Schottky Diode Array (part number 5962-90538012A) from Texas Instruments is a monolithic array featuring four matched Schottky diodes. It is designed for general-purpose applications, particularly effective in high-speed power MOSFET driver outputs to clamp negative voltage excursions. The diodes are suitable for use as voltage clamps in inductive load scenarios, such as relays and solenoids, and provide current free-wheeling paths in motor drive applications. This product offers a peak inverse voltage of 50 V per diode and a peak forward current rating of 1 A. It has a low forward voltage drop, with typical values of 0.9 V at 1 A, and a fast recovery time of 20 ns. The UC1611 is available in a 20-pin LCCC package and operates over a military temperature range of -55°C to 125°C. It is also capable of being paralleled for lower forward voltage or higher current applications.
Quad Schottky Diode Array 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | 5962-90538012A |
| Product Name | UC1611 Quad Schottky Diode Array |
| Package Type | Other; CDIP,LCCC |