Texas Instruments PMIC - PMIC - Power Management - Specialized - LP2997M/NOPB LP2997M/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 071800-LP2997M/NOPB Packaging: Tube/Rail Applications: DDR-II Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071800-LP2997M/NOPB Packaging: Tube/Rail Applications: DDR-II Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP2997M/NOPB - 071800-LP2997M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP2997M/NOPB
071800-LP2997M/NOPB
PMIC - PMIC - Power Management - Specialized - LP2997M/NOPB 071800-LP2997M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071800-LP2997M/NOPB Packaging: Tube/Rail Applications: DDR-II Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA

Manufacturer: Texas Instruments
Win Source Part Number: 071800-LP2997M/NOPB
Packaging: Tube/Rail
Applications: DDR-II Terminator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 320μA

Buy Now Datasheet
Power Management - Specialized - LP2997M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP2997M/NOPB
Power Management - Specialized LP2997M/NOPB
DDR-II Terminator PMIC 8-SOIC

DDR-II Terminator PMIC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 071800-LP2997M/NOPB LP2997M/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LP2997M/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details