The ARG81402 is a multi-output regulator designed for automotive and industrial applications, integrating a synchronous buck pre-regulator, five LDO outputs, a configurable watchdog, and SPI communication. It operates from a 6 to 36 V input with a maximum of 40 V, and provides regulated outputs of 5.35 V, 3.3 V, and four 5 V rails with foldback current protection. The device includes power-on reset (NPOR), overvoltage/undervol
The ARG81402 simplifies power supply design for automotive and industrial applications, integrating a buck pre-regulator, multiple LDOs, a configurable watchdog timer, and SPI control for robust and reliable performance.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Buck Switching Regulator IC Positive Fixed 5.35V 1 Output 1.7A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5.35V 1 Output 1.7A 32-VFQFN Exposed Pad
IC REG BUCK 5.35V 1.7A 32QFN
PMIC FOR SAFETY RELATED SYSTEMS
| Allegro MicroSystems Inc. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ARG81402KETATR | 620-ARG81402KETATR-ND | ARG81402KETATR | ARG81402KETATR | ARG81402KETATR |
| Product Name | Pmic For Safety Related Systems | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 32-Pin QFN | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 5.35 volts | 5.35 to ? volts | 5.35 volts |