Allegro MicroSystems Inc. Dual 3.8A 384kHz QFN Power Management IC A8286SETTR-T

Description
Dual Switching Controller, Current-mode, 3.8A, 384kHz Switching Freq-Max, BCDMOS, QFN-28 Product overview: A8286SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.8A, 384kHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 3.8A, 384kHz, QFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-A8286SETTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Switching Controller, Current-mode, 3.8A, 384kHz Switching Freq-Max, BCDMOS, QFN-28 Product overview: A8286SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.8A, 384kHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 3.8A, 384kHz, QFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-A8286SETTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.8A 384kHz QFN Power Management IC
734-A8286SETTR-T
Dual 3.8A 384kHz QFN Power Management IC 734-A8286SETTR-T
Dual Switching Controller, Current-mode, 3.8A, 384kHz Switching Freq-Max, BCDMOS, QFN-28 Product overview: A8286SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.8A, 384kHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 3.8A, 384kHz, QFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-A8286SETTR-T can be used for catalog matching and distributor lookup.

Dual Switching Controller, Current-mode, 3.8A, 384kHz Switching Freq-Max, BCDMOS, QFN-28 Product overview: A8286SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.8A, 384kHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 3.8A, 384kHz, QFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-A8286SETTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 734-A8286SETTR-T
Product Name Dual 3.8A 384kHz QFN Power Management IC
Package Type Other; QFN EP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-APM81803KNBJSRTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
2 suppliers
Switching Regulators - 1908023P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Efficiency 99.9 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Infineon Technologies AG
Specs
Package Type Other; Reel - TR
fsw 67 kHz
Duty Cycle 72
View Details