Texas Instruments High-Performance Analog DC DC Converters LMZM23601SILT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 1A 4V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 1A 4V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-49460-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49460-6-ND
DC DC Converters 296-49460-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 1A 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 1A 4V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-49460-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49460-2-ND
DC DC Converters 296-49460-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 1A 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 1A 4V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-49460-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49460-1-ND
DC DC Converters 296-49460-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 1A 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 1A 4V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2.5V-15V, 1A; Output Power Max Texas Instruments - 26AJ7094 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5V-15V, 1A; Output Power Max Texas Instruments
26AJ7094
Dc-Dc Converter, 2.5V-15V, 1A; Output Power Max Texas Instruments 26AJ7094
DC-DC CONVERTER, 2.5V-15V, 1A; Output Power Max:15W; Output Voltage Min:2.5V; Output Voltage Max:15V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Input Voltage DC Min:4V; Input RoHS Compliant: Yes

DC-DC CONVERTER, 2.5V-15V, 1A; Output Power Max:15W; Output Voltage Min:2.5V; Output Voltage Max:15V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Input Voltage DC Min:4V; Input RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - LMZM23601SILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZM23601SILT
Power Supplies - Board Mount - DC DC Converters LMZM23601SILT
DC DC CONVERTER 1.2-15V

DC DC CONVERTER 1.2-15V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-49460-6-ND 26AJ7094 LMZM23601SILT
Product Name DC DC Converters Dc-Dc Converter, 2.5V-15V, 1A; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 4.0 to 36.0 volts 4.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS600-1.7 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details