Texas Instruments High-Performance Analog DC DC Converters LMZ35003RKGR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-43647-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-43647-2-ND
DC DC Converters 296-43647-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input

Buy Now Datasheet
DC DC Converters - 296-43647-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-43647-1-ND
DC DC Converters 296-43647-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input

Buy Now Datasheet
DC DC Converters - 296-43647-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-43647-6-ND
DC DC Converters 296-43647-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input

Buy Now Datasheet
Power Supplies - Board Mount - 124555-LMZ35003RKGR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
124555-LMZ35003RKGR
Power Supplies - Board Mount 124555-LMZ35003RKGR
Manufacturer: Texas Instruments Win Source Part Number: 124555-LMZ35003RKGR Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIMPLE SWITCHER? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 41-QFN Size / Dimension: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 7V Voltage - Input (Max): 50V Voltage - Output 1: 2.5 ~ 15 V Efficiency: 93% Family Name: LMZ35003 Alternative Parts (Cross-Reference): LTM8063IY#PBF; LTM8063EY#PBF; LMZ35003RKGT; Introduction Date: July 11, 2013 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124555-LMZ35003RKGR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SIMPLE SWITCHER?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 41-QFN
Size / Dimension: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 7V
Voltage - Input (Max): 50V
Voltage - Output 1: 2.5 ~ 15 V
Efficiency: 93%
Family Name: LMZ35003
Alternative Parts (Cross-Reference): LTM8063IY#PBF; LTM8063EY#PBF; LMZ35003RKGT;
Introduction Date: July 11, 2013
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ35003RKGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ35003RKGR
Power Supplies - Board Mount - DC DC Converters LMZ35003RKGR
DC DC CONVERTER 2.5-15V 38W

DC DC CONVERTER 2.5-15V 38W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-43647-2-ND 124555-LMZ35003RKGR LMZ35003RKGR
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-12-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 7.5 amps
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details