Texas Instruments Standard Linear and Logic Power Supplies Board Mount DCDC Converters - LMZ34002RKGT LMZ34002RKGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202600-LMZ34002RKGT Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 41-BQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm) Number of Outputs: 1 Voltage - Output 1: -3 ~ -17 V Efficiency: 86% Family Name: LMZ34002 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 41-B1QFN (11x9) Input Voltage MIN: 4.5V Voltage Input MAX: 40V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LMZ34002RKGR; Introduction Date: July 10, 2013 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202600-LMZ34002RKGT Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 41-BQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm) Number of Outputs: 1 Voltage - Output 1: -3 ~ -17 V Efficiency: 86% Family Name: LMZ34002 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 41-B1QFN (11x9) Input Voltage MIN: 4.5V Voltage Input MAX: 40V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LMZ34002RKGR; Introduction Date: July 10, 2013 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ34002RKGT - 1202600-LMZ34002RKGT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ34002RKGT
1202600-LMZ34002RKGT
Power Supplies Board Mount DCDC Converters - LMZ34002RKGT 1202600-LMZ34002RKGT
Manufacturer: Texas Instruments Win Source Part Number: 1202600-LMZ34002RKGT Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 41-BQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm) Number of Outputs: 1 Voltage - Output 1: -3 ~ -17 V Efficiency: 86% Family Name: LMZ34002 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 41-B1QFN (11x9) Input Voltage MIN: 4.5V Voltage Input MAX: 40V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LMZ34002RKGR; Introduction Date: July 10, 2013 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1202600-LMZ34002RKGT
Series: SIMPLE SWITCHER
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 41-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Number of Outputs: 1
Voltage - Output 1: -3 ~ -17 V
Efficiency: 86%
Family Name: LMZ34002
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 41-B1QFN (11x9)
Input Voltage MIN: 4.5V
Voltage Input MAX: 40V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): LMZ34002RKGR;
Introduction Date: July 10, 2013
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 250

Buy Now Datasheet
DC DC Converters - 296-37033-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37033-6-ND
DC DC Converters 296-37033-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input

Buy Now Datasheet
DC DC Converters - 296-37033-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37033-1-ND
DC DC Converters 296-37033-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input

Buy Now Datasheet
DC DC Converters - 296-37033-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37033-2-ND
DC DC Converters 296-37033-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Neg Buck-Boost, Adjustable, 800Khz, Qfn-41; Dc / Dc Converter Type Texas Instruments - 47W2297 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Neg Buck-Boost, Adjustable, 800Khz, Qfn-41; Dc / Dc Converter Type Texas Instruments
47W2297
Dc-Dc Converter, Neg Buck-Boost, Adjustable, 800Khz, Qfn-41; Dc / Dc Converter Type Texas Instruments 47W2297
DC-DC CONVERTER, NEG BUCK-BOOST, ADJUSTABLE, 800KHZ, QFN-41; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:41Pins; Output Current:2A RoHS Compliant: Yes

DC-DC CONVERTER, NEG BUCK-BOOST, ADJUSTABLE, 800KHZ, QFN-41; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:41Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site
Ic, Power Module, Pwr Good, Qfn-41; Dc / Dc Converter Type Texas Instruments - 28AH3015 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Module, Pwr Good, Qfn-41; Dc / Dc Converter Type Texas Instruments
28AH3015
Ic, Power Module, Pwr Good, Qfn-41; Dc / Dc Converter Type Texas Instruments 28AH3015
IC, POWER MODULE, PWR GOOD, QFN-41; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:41Pins; Output Current:2A; Output Voltage Min:-17V; RoHS Compliant: Yes

IC, POWER MODULE, PWR GOOD, QFN-41; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:41Pins; Output Current:2A; Output Voltage Min:-17V; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - LMZ34002RKGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ34002RKGT
Power Supplies - Board Mount - DC DC Converters LMZ34002RKGT
DC DC CONVERTER -3 TO -17V

DC DC CONVERTER -3 TO -17V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1202600-LMZ34002RKGT 296-37033-6-ND 47W2297 28AH3015 LMZ34002RKGT
Product Name Power Supplies Board Mount DCDC Converters - LMZ34002RKGT DC DC Converters Dc-Dc Converter, Neg Buck-Boost, Adjustable, 800Khz, Qfn-41; Dc / Dc Converter Type Texas Instruments Ic, Power Module, Pwr Good, Qfn-41; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details