Texas Instruments Standard Linear and Logic Power Supplies Board Mount DCDC Converters - LMZ31710RVQT LMZ31710RVQT

Description
Manufacturer: Texas Instruments Win Source Part Number: 779632-LMZ31710RVQT Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 42-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 94% Family Name: LMZ31710 Categories: Power Supplies - Board Mount Dimension: 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm) Manufacturer Package: 42-B3QFN (10x10) Input Voltage MIN: 2.95V Voltage Input MAX: 17V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): OKR-T/6-W12E-C; CC109130894; NQR010A0X4Z; NSR006A0X54Z; Introduction Date: June 17, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779632-LMZ31710RVQT Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 42-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 94% Family Name: LMZ31710 Categories: Power Supplies - Board Mount Dimension: 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm) Manufacturer Package: 42-B3QFN (10x10) Input Voltage MIN: 2.95V Voltage Input MAX: 17V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): OKR-T/6-W12E-C; CC109130894; NQR010A0X4Z; NSR006A0X54Z; Introduction Date: June 17, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ31710RVQT
779632-LMZ31710RVQT
Power Supplies Board Mount DCDC Converters - LMZ31710RVQT 779632-LMZ31710RVQT
Manufacturer: Texas Instruments Win Source Part Number: 779632-LMZ31710RVQT Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 42-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 94% Family Name: LMZ31710 Categories: Power Supplies - Board Mount Dimension: 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm) Manufacturer Package: 42-B3QFN (10x10) Input Voltage MIN: 2.95V Voltage Input MAX: 17V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): OKR-T/6-W12E-C; CC109130894; NQR010A0X4Z; NSR006A0X54Z; Introduction Date: June 17, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779632-LMZ31710RVQT
Series: SIMPLE SWITCHER
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 42-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5.5 V
Efficiency: 94%
Family Name: LMZ31710
Categories: Power Supplies - Board Mount
Dimension: 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm)
Manufacturer Package: 42-B3QFN (10x10)
Input Voltage MIN: 2.95V
Voltage Input MAX: 17V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): OKR-T/6-W12E-C; CC109130894; NQR010A0X4Z; NSR006A0X54Z;
Introduction Date: June 17, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-37035-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37035-1-ND
DC DC Converters 296-37035-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 10A 2.95V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 10A 2.95V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-37035-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37035-6-ND
DC DC Converters 296-37035-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 10A 2.95V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 10A 2.95V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-37035-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37035-2-ND
DC DC Converters 296-37035-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 10A 2.95V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 10A 2.95V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ31710RVQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ31710RVQT
Power Supplies - Board Mount - DC DC Converters LMZ31710RVQT
DC DC CONVERTER 0.6-5.5V 55W

DC DC CONVERTER 0.6-5.5V 55W

Supplier's Site
Dc/dc Conv, Buck, 1.2Mhz, B3Qfn-42; Dc / Dc Converter Type Texas Instruments - 28AH3014 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.2Mhz, B3Qfn-42; Dc / Dc Converter Type Texas Instruments
28AH3014
Dc/dc Conv, Buck, 1.2Mhz, B3Qfn-42; Dc / Dc Converter Type Texas Instruments 28AH3014
DC/DC CONV, BUCK, 1.2MHZ, B3QFN-42; DC / DC Converter Type:Module; Input Voltage Min:2.95V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:B3QFN; No. of Pins:42Pins; Output Current:10A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.2MHZ, B3QFN-42; DC / DC Converter Type:Module; Input Voltage Min:2.95V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:B3QFN; No. of Pins:42Pins; Output Current:10A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 779632-LMZ31710RVQT 296-37035-1-ND LMZ31710RVQT 28AH3014
Product Name Power Supplies Board Mount DCDC Converters - LMZ31710RVQT DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Buck, 1.2Mhz, B3Qfn-42; Dc / Dc Converter Type Texas Instruments
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details