Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - LMZ31704RVQR LMZ31704RVQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202596-LMZ31704RVQR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 95% Family Name: LMZ31704 Categories: Power Supplies - Board Mount Supplier Device Package: 42-B3QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 42-BQFN Module Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): OKY-T/5-D12P-C; OKR-T/3-W12-C; OKX-T/3-D12P-C; AXA003A0X4; Introduction Date: July 12, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.95V Voltage - Input (Maximum): 17V Parts Dimension: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202596-LMZ31704RVQR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 95% Family Name: LMZ31704 Categories: Power Supplies - Board Mount Supplier Device Package: 42-B3QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 42-BQFN Module Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): OKY-T/5-D12P-C; OKR-T/3-W12-C; OKX-T/3-D12P-C; AXA003A0X4; Introduction Date: July 12, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.95V Voltage - Input (Maximum): 17V Parts Dimension: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ31704RVQR - 1202596-LMZ31704RVQR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ31704RVQR
1202596-LMZ31704RVQR
Power Supplies Board Mount DCDC Converters - LMZ31704RVQR 1202596-LMZ31704RVQR
Manufacturer: Texas Instruments Win Source Part Number: 1202596-LMZ31704RVQR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 95% Family Name: LMZ31704 Categories: Power Supplies - Board Mount Supplier Device Package: 42-B3QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 42-BQFN Module Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): OKY-T/5-D12P-C; OKR-T/3-W12-C; OKX-T/3-D12P-C; AXA003A0X4; Introduction Date: July 12, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.95V Voltage - Input (Maximum): 17V Parts Dimension: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)

Manufacturer: Texas Instruments
Win Source Part Number: 1202596-LMZ31704RVQR
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 0.6 ~ 5.5V
Efficiency: 95%
Family Name: LMZ31704
Categories: Power Supplies - Board Mount
Supplier Device Package: 42-B3QFN
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 42-BQFN Module
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): OKY-T/5-D12P-C; OKR-T/3-W12-C; OKX-T/3-D12P-C; AXA003A0X4;
Introduction Date: July 12, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 2.95V
Voltage - Input (Maximum): 17V
Parts Dimension: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)

Buy Now Datasheet
DC DC Converters - 296-46130-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-46130-1-ND
DC DC Converters 296-46130-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.95V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.95V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-46130-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-46130-2-ND
DC DC Converters 296-46130-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.95V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.95V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-46130-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-46130-6-ND
DC DC Converters 296-46130-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.95V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.95V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ31704RVQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ31704RVQR
Power Supplies - Board Mount - DC DC Converters LMZ31704RVQR
DC DC CONVERTER 0.6-5.5V 22W

DC DC CONVERTER 0.6-5.5V 22W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1202596-LMZ31704RVQR 296-46130-1-ND LMZ31704RVQR
Product Name Power Supplies Board Mount DCDC Converters - LMZ31704RVQR DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10500-180-4u-27433 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
DC Output Voltage 0.0 to 500.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details