Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - LMZ31530RLGT LMZ31530RLGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 732029-LMZ31530RLGT Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 72-BQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.64" L x 0.60" W x 0.23" H (16.2mm x 15.2mm x 5.9mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 3.6 V Efficiency: 96% Family Name: LMZ31530 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 72-BQFN (15x15) Input Voltage MIN: 3V Voltage Input MAX: 14.5V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): EM2130H01QI; SMT30E-12W3V3; G7NA-30D180G; Introduction Date: October 29, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 732029-LMZ31530RLGT Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 72-BQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.64" L x 0.60" W x 0.23" H (16.2mm x 15.2mm x 5.9mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 3.6 V Efficiency: 96% Family Name: LMZ31530 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 72-BQFN (15x15) Input Voltage MIN: 3V Voltage Input MAX: 14.5V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): EM2130H01QI; SMT30E-12W3V3; G7NA-30D180G; Introduction Date: October 29, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ31530RLGT
732029-LMZ31530RLGT
Power Supplies Board Mount DCDC Converters - LMZ31530RLGT 732029-LMZ31530RLGT
Manufacturer: Texas Instruments Win Source Part Number: 732029-LMZ31530RLGT Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 72-BQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.64" L x 0.60" W x 0.23" H (16.2mm x 15.2mm x 5.9mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 3.6 V Efficiency: 96% Family Name: LMZ31530 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 72-BQFN (15x15) Input Voltage MIN: 3V Voltage Input MAX: 14.5V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): EM2130H01QI; SMT30E-12W3V3; G7NA-30D180G; Introduction Date: October 29, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 732029-LMZ31530RLGT
Series: SIMPLE SWITCHER
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 72-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.64" L x 0.60" W x 0.23" H (16.2mm x 15.2mm x 5.9mm)
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 3.6 V
Efficiency: 96%
Family Name: LMZ31530
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 72-BQFN (15x15)
Input Voltage MIN: 3V
Voltage Input MAX: 14.5V
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): EM2130H01QI; SMT30E-12W3V3; G7NA-30D180G;
Introduction Date: October 29, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-37222-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37222-1-ND
DC DC Converters 296-37222-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 30A 3V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 30A 3V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-37222-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37222-2-ND
DC DC Converters 296-37222-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 30A 3V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 30A 3V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-37222-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37222-6-ND
DC DC Converters 296-37222-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 30A 3V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 30A 3V - 14.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ31530RLGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ31530RLGT
Power Supplies - Board Mount - DC DC Converters LMZ31530RLGT
DC DC CONVERTER 0.6-3.6V 108W

DC DC CONVERTER 0.6-3.6V 108W

Supplier's Site
Dc-Dc Conv, Non Iso Pol, 1 O/p, 30A; No. Of Outputs Texas Instruments - 29AH1076 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 30A; No. Of Outputs Texas Instruments
29AH1076
Dc-Dc Conv, Non Iso Pol, 1 O/p, 30A; No. Of Outputs Texas Instruments 29AH1076
DC-DC CONV, NON ISO POL, 1 O/P, 30A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:-; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input VoltageRoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 30A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:-; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 732029-LMZ31530RLGT 296-37222-1-ND LMZ31530RLGT 29AH1076
Product Name Power Supplies Board Mount DCDC Converters - LMZ31530RLGT DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Non Iso Pol, 1 O/p, 30A; No. Of Outputs Texas Instruments
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details