Texas Instruments High-Performance Analog DC DC Converters LMZ31506RUQR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 1.6V - 14.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 1.6V - 14.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-46129-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-46129-2-ND
DC DC Converters 296-46129-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 1.6V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 1.6V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-46129-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-46129-6-ND
DC DC Converters 296-46129-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 1.6V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 1.6V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-46129-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-46129-1-ND
DC DC Converters 296-46129-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 1.6V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 1.6V - 14.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ31506RUQR
1202595-LMZ31506RUQR
Power Supplies Board Mount DCDC Converters - LMZ31506RUQR 1202595-LMZ31506RUQR
Manufacturer: Texas Instruments Win Source Part Number: 1202595-LMZ31506RUQR Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 47-BQFN Exposed Pad Applications: ITE (Commercial) Mounting: SMD Size: 0.60" L x 0.36" W x 0.11" H (15.2mm x 9.2mm x 2.9mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 95% Family Name: LMZ31506 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 1.6V Voltage Input MAX: 14.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): ZY7007L-T3G; ZY7007L-Q1G; ZY7007L-T1G; Introduction Date: July 18, 2013 Country of Origin: Malaysia ,Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202595-LMZ31506RUQR
Series: SIMPLE SWITCHER
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 47-BQFN Exposed Pad
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.60" L x 0.36" W x 0.11" H (15.2mm x 9.2mm x 2.9mm)
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5.5 V
Efficiency: 95%
Family Name: LMZ31506
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 1.6V
Voltage Input MAX: 14.5V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): ZY7007L-T3G; ZY7007L-Q1G; ZY7007L-T1G;
Introduction Date: July 18, 2013
Country of Origin: Malaysia ,Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ31506RUQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ31506RUQR
Power Supplies - Board Mount - DC DC Converters LMZ31506RUQR
DC DC CONVERTER 0.6-5.5V

DC DC CONVERTER 0.6-5.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-46129-2-ND 1202595-LMZ31506RUQR LMZ31506RUQR
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ31506RUQR Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data