Texas Instruments High-Performance Analog DC DC Converters LMZ31503RUQR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-LMZ31503RUQRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-LMZ31503RUQRDKR-ND
DC DC Converters 296-LMZ31503RUQRDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-LMZ31503RUQRCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-LMZ31503RUQRCT-ND
DC DC Converters 296-LMZ31503RUQRCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-LMZ31503RUQRTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-LMZ31503RUQRTR-ND
DC DC Converters 296-LMZ31503RUQRTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ31503RUQR
1202593-LMZ31503RUQR
Power Supplies Board Mount DCDC Converters - LMZ31503RUQR 1202593-LMZ31503RUQR
Manufacturer: Texas Instruments Win Source Part Number: 1202593-LMZ31503RUQR Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 47-BQFN Exposed Pad Applications: ITE (Commercial) Mounting: SMD Size: 0.60" L x 0.36" W x 0.11" H (15.2mm x 9.2mm x 2.9mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5.5 V Efficiency: 93.3% Family Name: LMZ31503 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 14.5V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): BST12L-0.7S10PDM; BST12M-0.7S06PDM; BST12M-0.7S03PDM; Introduction Date: July 18, 2013 Country of Origin: Malaysia ,Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202593-LMZ31503RUQR
Series: SIMPLE SWITCHER
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 47-BQFN Exposed Pad
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.60" L x 0.36" W x 0.11" H (15.2mm x 9.2mm x 2.9mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 5.5 V
Efficiency: 93.3%
Family Name: LMZ31503
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 14.5V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): BST12L-0.7S10PDM; BST12M-0.7S06PDM; BST12M-0.7S03PDM;
Introduction Date: July 18, 2013
Country of Origin: Malaysia ,Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ31503RUQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ31503RUQR
Power Supplies - Board Mount - DC DC Converters LMZ31503RUQR
DC DC CONVERTER 0.8-5.5V

DC DC CONVERTER 0.8-5.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-LMZ31503RUQRDKR-ND 1202593-LMZ31503RUQR LMZ31503RUQR
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ31503RUQR Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - CW1251M - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details