Texas Instruments High-Performance Analog DC DC Converters LMZ30604RKGR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-48323-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48323-2-ND
DC DC Converters 296-48323-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-48323-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48323-1-ND
DC DC Converters 296-48323-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-48323-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48323-6-ND
DC DC Converters 296-48323-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - LMZ30604RKGR - 1202591-LMZ30604RKGR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ30604RKGR
1202591-LMZ30604RKGR
Power Supplies Board Mount DCDC Converters - LMZ30604RKGR 1202591-LMZ30604RKGR
Manufacturer: Texas Instruments Win Source Part Number: 1202591-LMZ30604RKGR Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 39-BQFN Exposed Pad Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Family Name: LMZ30604 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.95V Voltage Input MAX: 6V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): SIL05E-05W3V3-VR; SRAH-03F1A0R; V7AH-03F1A0; Introduction Date: July 18, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202591-LMZ30604RKGR
Series: SIMPLE SWITCHER
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 39-BQFN Exposed Pad
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Family Name: LMZ30604
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 2.95V
Voltage Input MAX: 6V
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): SIL05E-05W3V3-VR; SRAH-03F1A0R; V7AH-03F1A0;
Introduction Date: July 18, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ30604RKGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ30604RKGR
Power Supplies - Board Mount - DC DC Converters LMZ30604RKGR
DC DC CONVERTER 0.8-3.6V

DC DC CONVERTER 0.8-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-48323-2-ND 1202591-LMZ30604RKGR LMZ30604RKGR
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ30604RKGR Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details