LMZ30604 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 779626-LMZ30604EVM-0
Series: SIMPLE SWITCHER
Regulator Topology: Buck
Voltage - Output: 0.8V, 1.2V, 1.8V, 2.5V, or 3.3V
Voltage - Input: 2.95 V ~ 6 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 4A
Utilized IC / Part: LMZ30604
Family Name: LMZ30604
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
EVAL BOARD FOR LMZ30604
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-37105-ND | 779626-LMZ30604EVM-001 | LMZ30604EVM-001 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LMZ30604EVM-001 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Down |