Texas Instruments Standard Linear and Logic DC DC Converters LMZ30602RKGT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.95V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.95V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-37029-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37029-1-ND
DC DC Converters 296-37029-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.95V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.95V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-37029-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37029-2-ND
DC DC Converters 296-37029-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.95V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.95V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-37029-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37029-6-ND
DC DC Converters 296-37029-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.95V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.95V - 6V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ30602RKGT
779625-LMZ30602RKGT
Power Supplies Board Mount DCDC Converters - LMZ30602RKGT 779625-LMZ30602RKGT
Manufacturer: Texas Instruments Win Source Part Number: 779625-LMZ30602RKGT Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 39-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Categories: Power Supplies - Board Mount Dimension: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm) Manufacturer Package: 39-B1QFN (11x9) Input Voltage MIN: 2.95V Voltage Input MAX: 6V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LMZ30602RKGR; LMZ30602RKGT; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779625-LMZ30602RKGT
Series: SIMPLE SWITCHER
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 39-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Dimension: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Manufacturer Package: 39-B1QFN (11x9)
Input Voltage MIN: 2.95V
Voltage Input MAX: 6V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): LMZ30602RKGR; LMZ30602RKGT;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ30602RKGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ30602RKGT
Power Supplies - Board Mount - DC DC Converters LMZ30602RKGT
DC DC CONVERTER 0.8-3.6V 7W

DC DC CONVERTER 0.8-3.6V 7W

Supplier's Site
Ic, Power Module, Pwr Good, Qfn-39; Dc / Dc Converter Type Texas Instruments - 28AH3008 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Module, Pwr Good, Qfn-39; Dc / Dc Converter Type Texas Instruments
28AH3008
Ic, Power Module, Pwr Good, Qfn-39; Dc / Dc Converter Type Texas Instruments 28AH3008
IC, POWER MODULE, PWR GOOD, QFN-39; DC / DC Converter Type:Module; Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:39Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

IC, POWER MODULE, PWR GOOD, QFN-39; DC / DC Converter Type:Module; Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:39Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-37029-1-ND 779625-LMZ30602RKGT LMZ30602RKGT 28AH3008
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ30602RKGT Power Supplies - Board Mount - DC DC Converters Ic, Power Module, Pwr Good, Qfn-39; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 3.0 to 6.0 volts 3.0 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details