Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 650mA 3V - 17V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 650mA 3V - 17V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 650mA 3V - 17V Input
Manufacturer: Texas Instruments
Win Source Part Number: 1202559-LMZ21700SILT
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 0.9 ~ 6V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SMD Module
Current - Output (Maximum): 650mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 17V
Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
SYNC BUCK CONV, NON-ISO, 2.5MHZ, USIP-8; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:650mA; Output Voltage RoHS Compliant: Yes
DC DC CONVERTER 0.9-6V 4W
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-38544-1-ND | 1202559-LMZ21700SILT | 28AH3005 | LMZ21700SILT |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - LMZ21700SILT | Sync Buck Conv, Non-Iso, 2.5Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Output Current | 0.6500 amps | 0.6500 amps | ||
| DC Input Voltage | 3.0 to 17.0 volts | 3.0 to 17.0 volts |