Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - LMZ21700SILR LMZ21700SILR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202558-LMZ21700SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.9 ~ 6V Efficiency: 95% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SMD Module Current - Output (Maximum): 650mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 17V Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202558-LMZ21700SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.9 ~ 6V Efficiency: 95% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SMD Module Current - Output (Maximum): 650mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 17V Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ21700SILR
1202558-LMZ21700SILR
Power Supplies Board Mount DCDC Converters - LMZ21700SILR 1202558-LMZ21700SILR
Manufacturer: Texas Instruments Win Source Part Number: 1202558-LMZ21700SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.9 ~ 6V Efficiency: 95% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SMD Module Current - Output (Maximum): 650mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 17V Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)

Manufacturer: Texas Instruments
Win Source Part Number: 1202558-LMZ21700SILR
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OTP, SCP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 0.9 ~ 6V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SMD Module
Current - Output (Maximum): 650mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 17V
Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)

Buy Now Datasheet
DC DC Converters - 296-44325-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44325-1-ND
DC DC Converters 296-44325-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 650mA 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 650mA 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-44325-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44325-6-ND
DC DC Converters 296-44325-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 650mA 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 650mA 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-44325-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44325-2-ND
DC DC Converters 296-44325-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 650mA 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 650mA 3V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ21700SILR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ21700SILR
Power Supplies - Board Mount - DC DC Converters LMZ21700SILR
DC DC CONVERTER 0.9-6V

DC DC CONVERTER 0.9-6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1202558-LMZ21700SILR 296-44325-1-ND LMZ21700SILR
Product Name Power Supplies Board Mount DCDC Converters - LMZ21700SILR DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 0.6500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details