Texas Instruments Standard Linear and Logic DC DC Converters LMZ14203TZ-ADJ/NOPB

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 6V - 42V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 6V - 42V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - LMZ14203TZ-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 6V - 42V Input

Buy Now Datasheet
DC DC Converters - LMZ14203TZ-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 6V - 42V Input

Buy Now Datasheet
DC DC Converters - LMZ14203TZ-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 6V - 42V Input

Buy Now Datasheet
Power Supplies - Board Mount - 019692-LMZ14203TZ-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
019692-LMZ14203TZ-ADJ/NOPB
Power Supplies - Board Mount 019692-LMZ14203TZ-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019692-LMZ14203TZ-AD J/NOPB Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIMPLE SWITCHER Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Size / Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 6V Voltage - Input (Max): 42V Voltage - Output 1: 0.8 ~ 6 V Efficiency: 90% Power (Watts) - Max: 18W Family Name: LMZ14203 Alternative Parts (Cross-Reference): WPMDM1500602JT; LMZ14203TZE-ADJ; LMZ14203TZX-ADJ; LMZ14203TZ-ADJ; Introduction Date: January 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Consumer Electronics, Security, Communications & Networking, Imaging, Video & Vision, Defence, Military & Aerospace, Motor Drive & Control, Avionics

Manufacturer: Texas Instruments
Win Source Part Number: 019692-LMZ14203TZ-ADJ/NOPB
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SIMPLE SWITCHER
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: UVLO
Package: TO-PMOD-7, Power Module
Size / Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 6V
Voltage - Input (Max): 42V
Voltage - Output 1: 0.8 ~ 6 V
Efficiency: 90%
Power (Watts) - Max: 18W
Family Name: LMZ14203
Alternative Parts (Cross-Reference): WPMDM1500602JT; LMZ14203TZE-ADJ; LMZ14203TZX-ADJ; LMZ14203TZ-ADJ;
Introduction Date: January 15, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Consumer Electronics, Security, Communications & Networking, Imaging, Video & Vision, Defence, Military & Aerospace, Motor Drive & Control, Avionics

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ14203TZ-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ14203TZ-ADJ/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ14203TZ-ADJ/NOPB
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site
Power Module, 3A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments - 28AH3000 - Newark, An Avnet Company
Chicago, IL, United States
Power Module, 3A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments
28AH3000
Power Module, 3A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments 28AH3000
POWER MODULE, 3A, TO-PMOD-7; DC / DC Converter Type:-; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:3A; Output Voltage Min:800mV; Output RoHS Compliant: Yes

POWER MODULE, 3A, TO-PMOD-7; DC / DC Converter Type:-; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:3A; Output Voltage Min:800mV; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number LMZ14203TZ-ADJ/NOPBDKR-ND 019692-LMZ14203TZ-ADJ/NOPB LMZ14203TZ-ADJ/NOPB 28AH3000
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Power Module, 3A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F) -55 to 125 C (-67 to 257 F)
DC Output Current 3 amps 3 amps 3 amps
DC Input Voltage 6.0 to 42.0 volts 6.0 to 42.0 volts 6.0 to 42.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details