Texas Instruments High-Performance Analog DC DC Converters LMZ14202TZ-ADJ/NOPB

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - LMZ14202TZ-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input

Buy Now Datasheet
DC DC Converters - LMZ14202TZ-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input

Buy Now Datasheet
DC DC Converters - LMZ14202TZ-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input

Buy Now Datasheet
Dc-Dc Conv, Non Iso Pol, 1O/p, 2A; No. Of Outputs Texas Instruments - 29AH6184 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1O/p, 2A; No. Of Outputs Texas Instruments
29AH6184
Dc-Dc Conv, Non Iso Pol, 1O/p, 2A; No. Of Outputs Texas Instruments 29AH6184
DC-DC CONV, NON ISO POL, 1O/P, 2A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:6V; Output Current Max:2A; DC / DC Converter Output Type:-; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:6V;RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1O/P, 2A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:6V; Output Current Max:2A; DC / DC Converter Output Type:-; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:6V;RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - LMZ14202TZ-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ14202TZ-ADJ/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ14202TZ-ADJ/NOPB
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number LMZ14202TZ-ADJ/NOPBDKR-ND 29AH6184 LMZ14202TZ-ADJ/NOPB
Product Name DC DC Converters Dc-Dc Conv, Non Iso Pol, 1O/p, 2A; No. Of Outputs Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 6.0 to 42.0 volts 6.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details