Texas Instruments High-Performance Analog DC DC Converters LMZ14202EXTTZ/NOPB

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - LMZ14202EXTTZ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ14202EXTTZ/NOPBTR-ND
DC DC Converters LMZ14202EXTTZ/NOPBTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input

Buy Now Datasheet
DC DC Converters - LMZ14202EXTTZ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ14202EXTTZ/NOPBCT-ND
DC DC Converters LMZ14202EXTTZ/NOPBCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input

Buy Now Datasheet
DC DC Converters - LMZ14202EXTTZ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 6V - 42V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ14202EXTTZ/NOPB
779617-LMZ14202EXTTZ/NOPB
Power Supplies Board Mount DCDC Converters - LMZ14202EXTTZ/NOPB 779617-LMZ14202EXTTZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779617-LMZ14202EXTTZ /NOPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 90% Family Name: LMZ14202EXT Categories: Power Supplies - Board Mount Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Input Voltage MIN: 6V Voltage Input MAX: 42V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): NCS12S1205C; 171020601; WPMDH1200601JT; Introduction Date: June 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779617-LMZ14202EXTTZ/NOPB
Series: SIMPLE SWITCHER
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -55°C ~ 125°C
Features: UVLO
Package: TO-PMOD-7, Power Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 6 V
Efficiency: 90%
Family Name: LMZ14202EXT
Categories: Power Supplies - Board Mount
Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Input Voltage MIN: 6V
Voltage Input MAX: 42V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): NCS12S1205C; 171020601; WPMDH1200601JT;
Introduction Date: June 19, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ14202EXTTZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ14202EXTTZ/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ14202EXTTZ/NOPB
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number LMZ14202EXTTZ/NOPBTR-ND 779617-LMZ14202EXTTZ/NOPB LMZ14202EXTTZ/NOPB
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ14202EXTTZ/NOPB Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

5W Isolated DC-DC converters - PXC05-24WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details