Texas Instruments Standard Linear and Logic Power Supplies Board Mount DCDC Converters - LMZ14201HTZ/NOPB LMZ14201HTZ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202539-LMZ14201HTZ/ NOPB Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Size: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Number of Outputs: 1 Voltage - Output 1: 5 ~ 30 V Efficiency: 97% Family Name: LMZ14201H Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 6V Voltage Input MAX: 42V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): WPMDH1102401JT; LMZ14201HTZX; LMZ14201HTZE; Introduction Date: January 21, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202539-LMZ14201HTZ/ NOPB Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Size: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Number of Outputs: 1 Voltage - Output 1: 5 ~ 30 V Efficiency: 97% Family Name: LMZ14201H Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 6V Voltage Input MAX: 42V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): WPMDH1102401JT; LMZ14201HTZX; LMZ14201HTZE; Introduction Date: January 21, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ14201HTZ/NOPB - 1202539-LMZ14201HTZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ14201HTZ/NOPB
1202539-LMZ14201HTZ/NOPB
Power Supplies Board Mount DCDC Converters - LMZ14201HTZ/NOPB 1202539-LMZ14201HTZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1202539-LMZ14201HTZ/ NOPB Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Size: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Number of Outputs: 1 Voltage - Output 1: 5 ~ 30 V Efficiency: 97% Family Name: LMZ14201H Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 6V Voltage Input MAX: 42V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): WPMDH1102401JT; LMZ14201HTZX; LMZ14201HTZE; Introduction Date: January 21, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1202539-LMZ14201HTZ/NOPB
Series: SIMPLE SWITCHER
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -55°C ~ 125°C
Features: UVLO
Package: TO-PMOD-7, Power Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Number of Outputs: 1
Voltage - Output 1: 5 ~ 30 V
Efficiency: 97%
Family Name: LMZ14201H
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 6V
Voltage Input MAX: 42V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): WPMDH1102401JT; LMZ14201HTZX; LMZ14201HTZE;
Introduction Date: January 21, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Power Management, Industrial

Buy Now Datasheet
DC DC Converters - LMZ14201HTZ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ14201HTZ/NOPBCT-ND
DC DC Converters LMZ14201HTZ/NOPBCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 30V 1A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 30V 1A 6V - 42V Input

Buy Now Datasheet
DC DC Converters - LMZ14201HTZ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ14201HTZ/NOPBDKR-ND
DC DC Converters LMZ14201HTZ/NOPBDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 30V 1A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 30V 1A 6V - 42V Input

Buy Now Datasheet
DC DC Converters - LMZ14201HTZ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ14201HTZ/NOPBTR-ND
DC DC Converters LMZ14201HTZ/NOPBTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 30V 1A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 30V 1A 6V - 42V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ14201HTZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ14201HTZ/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ14201HTZ/NOPB
DC DC CONVERTER 5-30V

DC DC CONVERTER 5-30V

Supplier's Site
Ic, Switcher Power Module, 1A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments - 28AH2993 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switcher Power Module, 1A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments
28AH2993
Ic, Switcher Power Module, 1A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments 28AH2993
IC, SWITCHER POWER MODULE, 1A, TO-PMOD-7; DC / DC Converter Type:-; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:Module; No. of Pins:7Pins; Output Current:1A; Output Voltage Min:5V; RoHS Compliant: Yes

IC, SWITCHER POWER MODULE, 1A, TO-PMOD-7; DC / DC Converter Type:-; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:Module; No. of Pins:7Pins; Output Current:1A; Output Voltage Min:5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1202539-LMZ14201HTZ/NOPB LMZ14201HTZ/NOPBCT-ND LMZ14201HTZ/NOPB 28AH2993
Product Name Power Supplies Board Mount DCDC Converters - LMZ14201HTZ/NOPB DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, Switcher Power Module, 1A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1144-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6.4 amps
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details