Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 1A 6V - 42V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 1A 6V - 42V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 1A 6V - 42V Input
Manufacturer: Texas Instruments
Win Source Part Number: 1202537-LMZ14201EXTT
Series: SIMPLE SWITCHER
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -55°C ~ 125°C
Features: UVLO
Package: TO-PMOD-7, Power Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 6 V
Efficiency: 90%
Family Name: LMZ14201EXT
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 6V
Voltage Input MAX: 42V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): NCS12D1205C;
Introduction Date: June 20, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 0.8-6V
DC/DC CONV, BUCK/SYNC BUCK, 1MHZ, TOPMOD; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | LMZ14201EXTTZ/NOPBCT-ND | 1202537-LMZ14201EXTTZ/NOPB | LMZ14201EXTTZ/NOPB | 26AJ7105 |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - LMZ14201EXTTZ/NOPB | Power Supplies - Board Mount - DC DC Converters | Dc/dc Conv, Buck/sync Buck, 1Mhz, Topmod; Dc / Dc Converter Type Texas Instruments |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| DC Output Current | 1 amps | 1 amps | ||
| DC Input Voltage | 6.0 to 42.0 volts | 6.0 to 42.0 volts |