Texas Instruments High-Performance Analog DC-DC Power Supply Modules LMZ12010TZ/NOPB

Description
Module DC-DC, LMZ12010TZ/NOPB
Request a Quote Datasheet
Description
Module DC-DC, LMZ12010TZ/NOPB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Supply Modules - 2525505 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525505
DC-DC Power Supply Modules 2525505
Module DC-DC, LMZ12010TZ/NOPB

Module DC-DC, LMZ12010TZ/NOPB

Supplier's Site
DC-DC Power Supply Modules - 2525505P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525505P
DC-DC Power Supply Modules 2525505P
Module DC-DC, LMZ12010TZ/NOPB

Module DC-DC, LMZ12010TZ/NOPB

Supplier's Site
DC-DC Power Supply Modules - 2525504 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525504
DC-DC Power Supply Modules 2525504
Module DC-DC, LMZ12010TZ/NOPB

Module DC-DC, LMZ12010TZ/NOPB

Supplier's Site
DC DC Converters - LMZ12010TZ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ12010TZ/NOPB-ND
DC DC Converters LMZ12010TZ/NOPB-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 10A 6V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 10A 6V - 20V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ12010TZ/NOPB
1202531-LMZ12010TZ/NOPB
Power Supplies Board Mount DCDC Converters - LMZ12010TZ/NOPB 1202531-LMZ12010TZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1202531-LMZ12010TZ/N OPB Series: SIMPLE SWITCHER Packaging: Tube Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: SCP, UVLO Package: TO-PMOD-11, Power Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 92% Family Name: LMZ12010 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 6V Voltage Input MAX: 20V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): SL8204MIRZ; SL8206MIRZ; ISL8200MMREP-T; Introduction Date: April 08, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202531-LMZ12010TZ/NOPB
Series: SIMPLE SWITCHER
Packaging: Tube
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: SCP, UVLO
Package: TO-PMOD-11, Power Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 6 V
Efficiency: 92%
Family Name: LMZ12010
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 6V
Voltage Input MAX: 20V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): SL8204MIRZ; SL8206MIRZ; ISL8200MMREP-T;
Introduction Date: April 08, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc-Dc Converter, To-Pmod-7; Dc / Dc Conv; Msl Texas Instruments - 26AJ7103 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, To-Pmod-7; Dc / Dc Conv; Msl Texas Instruments
26AJ7103
Dc-Dc Converter, To-Pmod-7; Dc / Dc Conv; Msl Texas Instruments 26AJ7103
DC-DC CONVERTER, TO-PMOD-7; DC / DC CONV; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DC-DC CONVERTER, TO-PMOD-7; DC / DC CONV; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - LMZ12010TZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ12010TZ/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ12010TZ/NOPB
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2525505 LMZ12010TZ/NOPB-ND 1202531-LMZ12010TZ/NOPB 26AJ7103 LMZ12010TZ/NOPB
Product Name DC-DC Power Supply Modules DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ12010TZ/NOPB Dc-Dc Converter, To-Pmod-7; Dc / Dc Conv; Msl Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC Power Supply DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
Form Factor Board Mount Board Mount Board Mount
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details